Alpha Wire Hook Up Wire, 1000Ft 18Awg Cu Violet; Wire Gauge Alpha Wire 461816 VI001

Description
HOOK UP WIRE, 1000FT 18AWG CU VIOLET; Wire Gauge:18AWG; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Approval Specification:-; Product Range:-; No. of Conductors:1Conducto r RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 18AWG CU VIOLET; Wire Gauge:18AWG; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Approval Specification:-; Product Range:-; No. of Conductors:1Conducto r RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 18Awg Cu Violet; Wire Gauge Alpha Wire - 50B9644 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 18Awg Cu Violet; Wire Gauge Alpha Wire
50B9644
Hook Up Wire, 1000Ft 18Awg Cu Violet; Wire Gauge Alpha Wire 50B9644
HOOK UP WIRE, 1000FT 18AWG CU VIOLET; Wire Gauge:18AWG; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Approval Specification:-; Product Range:-; No. of Conductors:1Conducto r RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 18AWG CU VIOLET; Wire Gauge:18AWG; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Approval Specification:-; Product Range:-; No. of Conductors:1Conductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50B9644
Product Name Hook Up Wire, 1000Ft 18Awg Cu Violet; Wire Gauge Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details