Alpha Wire Hook Up Wire, 1000Ft, 18Awg Cu, Gray; Wire Gauge Alpha Wire 461816 SL001

Description
HOOK UP WIRE, 1000FT, 18AWG CU, GRAY; Wire Gauge:18AWG; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Approval Specification:-; Product Range:-; No. of Conductors:1Conducto r RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 18AWG CU, GRAY; Wire Gauge:18AWG; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Approval Specification:-; Product Range:-; No. of Conductors:1Conducto r RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 18Awg Cu, Gray; Wire Gauge Alpha Wire - 50B9641 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 18Awg Cu, Gray; Wire Gauge Alpha Wire
50B9641
Hook Up Wire, 1000Ft, 18Awg Cu, Gray; Wire Gauge Alpha Wire 50B9641
HOOK UP WIRE, 1000FT, 18AWG CU, GRAY; Wire Gauge:18AWG; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Approval Specification:-; Product Range:-; No. of Conductors:1Conducto r RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 18AWG CU, GRAY; Wire Gauge:18AWG; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Approval Specification:-; Product Range:-; No. of Conductors:1Conductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50B9641
Product Name Hook Up Wire, 1000Ft, 18Awg Cu, Gray; Wire Gauge Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details