Alpha Wire Hook-up Wire 461816 BL001

Description
461816 BLUE 1000 FT
Request a Quote
Description
461816 BLUE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 461816 BL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
461816 BL001
Hook-up Wire 461816 BL001
461816 BLUE 1000 FT

461816 BLUE 1000 FT

Buy Now
461816 BL001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Bare Copper - 600V - Blue - 1000ft - ALP461816-BL001 - Lapp Tannehill
Savage, MN, United States
461816 BL001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Bare Copper - 600V - Blue - 1000ft
ALP461816-BL001
461816 BL001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Bare Copper - 600V - Blue - 1000ft ALP461816-BL001
Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Bare Copper, 600V, Blue, 1000ft, 461816 BL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 461816 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.111 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Bare Copper, 600V, Blue, 1000ft, 461816 BL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 461816 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.111 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 461816 BL001 ALP461816-BL001
Product Name Hook-up Wire 461816 BL001 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Bare Copper - 600V - Blue - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.1110 inch (2.82 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
View Details
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield,18AWG - 1630 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Rated Voltage 300 volts
Nominal Diameter 0.3750 to 0.9950 inch (9.52 to 25.27 mm)
View Details
Miniature Electrode Wire - AS 765-38 - Cooner Wire Company
Specs
Nominal Diameter 0.0057 inch (0.1448 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details