Alpha Wire Hook Up Wire, 500Ft, 16Awg Copper Yellow; Jacket Material Alpha Wire 461626 YL002

Description
HOOK UP WIRE, 500FT, 16AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 16AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 16Awg Copper Yellow; Jacket Material Alpha Wire - 27M1351 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 16Awg Copper Yellow; Jacket Material Alpha Wire
27M1351
Hook Up Wire, 500Ft, 16Awg Copper Yellow; Jacket Material Alpha Wire 27M1351
HOOK UP WIRE, 500FT, 16AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 16AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27M1351
Product Name Hook Up Wire, 500Ft, 16Awg Copper Yellow; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details