The Hook Up Wire, 1000Ft 16AWG Copper Yellow, features a PVC jacket and is designed for various electrical applications. It has a conductor size of 16 AWG with a nominal insulation wall thickness of 0.032 inches. The wire is rated for a maximum operating temperature of 105°C and a voltage rating of 600 VRMS. It complies with UL AWM/Style 1015 and 1230 specifications, as well as CSA International standards. The wire is also RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The product is packaged in a continuous length of 1000 feet, making it suitable for larger projects.
HOOK UP WIRE, 1000FT 16AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 03F1146 |
| Product Name | Hook Up Wire, 1000Ft 16Awg Copper Yellow; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |