Alpha Wire Hook-up Wire 461626 WH002

Description
461626 WHITE 500 FT
Request a Quote
Description
461626 WHITE 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 461626 WH002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
461626 WH002
Hook-up Wire 461626 WH002
461626 WHITE 500 FT

461626 WHITE 500 FT

Buy Now
461626 WH002 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Bare Copper - 600V - White - 500ft - ALP461626-WH002 - Lapp Tannehill
Savage, MN, United States
461626 WH002 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Bare Copper - 600V - White - 500ft
ALP461626-WH002
461626 WH002 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Bare Copper - 600V - White - 500ft ALP461626-WH002
Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Bare Copper, 600V, White, 500ft, 461626 WH002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 461626 WH002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.124 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 80

Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Bare Copper, 600V, White, 500ft, 461626 WH002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 461626 WH002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.124 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 80

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 461626 WH002 ALP461626-WH002
Product Name Hook-up Wire 461626 WH002 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Bare Copper - 600V - White - 500ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 80
Rated Voltage 600 volts
Nominal Diameter 0.1240 inch (3.15 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS999-20 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0600 inch (1.52 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1225868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details