Alpha Wire Hook Up Wire, 500Ft, 16Awg Cu Violet; Wire Gauge Alpha Wire 461626 VI002

Description
HOOK UP WIRE, 500FT, 16AWG CU VIOLET; Wire Gauge:16AWG; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Approval Specification:-; Product Range:-; No. of Conductors:1Conducto r RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 16AWG CU VIOLET; Wire Gauge:16AWG; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Approval Specification:-; Product Range:-; No. of Conductors:1Conducto r RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 16Awg Cu Violet; Wire Gauge Alpha Wire - 03F1140 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 16Awg Cu Violet; Wire Gauge Alpha Wire
03F1140
Hook Up Wire, 500Ft, 16Awg Cu Violet; Wire Gauge Alpha Wire 03F1140
HOOK UP WIRE, 500FT, 16AWG CU VIOLET; Wire Gauge:16AWG; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Approval Specification:-; Product Range:-; No. of Conductors:1Conducto r RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 16AWG CU VIOLET; Wire Gauge:16AWG; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Approval Specification:-; Product Range:-; No. of Conductors:1Conductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F1140
Product Name Hook Up Wire, 500Ft, 16Awg Cu Violet; Wire Gauge Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6812A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details