Alpha Wire Hook Up Wire, 1000Ft, 16Awg, Cu, Red; Wire Gauge Alpha Wire 461626 RD001

Description
HOOK UP WIRE, 1000FT, 16AWG, CU, RED; Wire Gauge:16AWG; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Approval Specification:-; Product Range:-; No. of Conductors:1Conducto r RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 16AWG, CU, RED; Wire Gauge:16AWG; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Approval Specification:-; Product Range:-; No. of Conductors:1Conducto r RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 16Awg, Cu, Red; Wire Gauge Alpha Wire - 03F1144 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 16Awg, Cu, Red; Wire Gauge Alpha Wire
03F1144
Hook Up Wire, 1000Ft, 16Awg, Cu, Red; Wire Gauge Alpha Wire 03F1144
HOOK UP WIRE, 1000FT, 16AWG, CU, RED; Wire Gauge:16AWG; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Approval Specification:-; Product Range:-; No. of Conductors:1Conducto r RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 16AWG, CU, RED; Wire Gauge:16AWG; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Approval Specification:-; Product Range:-; No. of Conductors:1Conductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F1144
Product Name Hook Up Wire, 1000Ft, 16Awg, Cu, Red; Wire Gauge Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 (USB 3.2 Gen 1x1) Cables & Wires, USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NA150 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details