Alpha Wire Hook Up Wire, 1000Ft 16Awg Cu Orange; Cable Type Alpha Wire 461626 OR001

Description
Hook Up WIRE, 1000FT 16AWG CU ORANGE; Cable Type:Hook Up Wire; Conductor Area CSA:1.32mm ; Conductor Material:Copper; Conductor Size AWG:16AWG; External Diameter:3.15mm; Jacket Color:Orange; Jacket Material:PVC (Polyvinyl Chloride) RoHS Compliant: Yes
Datasheet
Description
Hook Up WIRE, 1000FT 16AWG CU ORANGE; Cable Type:Hook Up Wire; Conductor Area CSA:1.32mm ; Conductor Material:Copper; Conductor Size AWG:16AWG; External Diameter:3.15mm; Jacket Color:Orange; Jacket Material:PVC (Polyvinyl Chloride) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 16Awg Cu Orange; Cable Type Alpha Wire - 03F1145 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 16Awg Cu Orange; Cable Type Alpha Wire
03F1145
Hook Up Wire, 1000Ft 16Awg Cu Orange; Cable Type Alpha Wire 03F1145
Hook Up WIRE, 1000FT 16AWG CU ORANGE; Cable Type:Hook Up Wire; Conductor Area CSA:1.32mm ; Conductor Material:Copper; Conductor Size AWG:16AWG; External Diameter:3.15mm; Jacket Color:Orange; Jacket Material:PVC (Polyvinyl Chloride) RoHS Compliant: Yes

Hook Up WIRE, 1000FT 16AWG CU ORANGE; Cable Type:Hook Up Wire; Conductor Area CSA:1.32mm ; Conductor Material:Copper; Conductor Size AWG:16AWG; External Diameter:3.15mm; Jacket Color:Orange; Jacket Material:PVC (Polyvinyl Chloride) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F1145
Product Name Hook Up Wire, 1000Ft 16Awg Cu Orange; Cable Type Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6801A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details