Alpha Wire Hook-up Wire 461626 GR005

Description
461626 GREEN 100 FT
Request a Quote
Description
461626 GREEN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 461626 GR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
461626 GR005
Hook-up Wire 461626 GR005
461626 GREEN 100 FT

461626 GREEN 100 FT

Buy Now
461626 GR005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Bare Copper - 600V - Green - 100ft - ALP461626-GR005 - Lapp Tannehill
Savage, MN, United States
461626 GR005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Bare Copper - 600V - Green - 100ft
ALP461626-GR005
461626 GR005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Bare Copper - 600V - Green - 100ft ALP461626-GR005
Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Bare Copper, 600V, Green, 100ft, 461626 GR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 461626 GR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.124 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 80

Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Bare Copper, 600V, Green, 100ft, 461626 GR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 461626 GR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.124 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 80

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 461626 GR005 ALP461626-GR005
Product Name Hook-up Wire 461626 GR005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Bare Copper - 600V - Green - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 80
Rated Voltage 600 volts
Nominal Diameter 0.1240 inch (3.15 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
Hook Up Wire - 1225889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1614 inch (4.1 mm)
Wire Conductor Copper
International 3 mm² (0.0047 in²)
View Details
Lead Wire, MIL-W-16878/17 Type BN, Nylon Jacket - 1405N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/17, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0320 to 0.0999 inch (0.8128 to 2.54 mm)
View Details