The Hook Up Wire, 100Ft, 14AWG Copper, White, features a PVC jacket and is designed for various electrical applications. It has a conductor size of 14 AWG with a nominal insulation wall thickness of 0.032 inches. The wire is rated for a maximum operating temperature of 105°C and a voltage rating of 600 VRMS. It complies with multiple specifications, including UL AWM/STYLE 1015 and CSA AWM I A/B, ensuring its suitability for a range of environments. The wire is also RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. With a bend radius of 10 times the cable diameter and a maximum pull tension of 32 lbs, this wire is versatile for different installation scenarios.
HOOK UP WIRE, 100FT, 14AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:14AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 94B5411 |
| Product Name | Hook Up Wire, 100Ft, 14Awg Copper, White; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |