Alpha Wire Hook-up Wire 461419 VI002

Description
461419 VIOLET 500 FT
Request a Quote
Description
461419 VIOLET 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 461419 VI002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
461419 VI002
Hook-up Wire 461419 VI002
461419 VIOLET 500 FT

461419 VIOLET 500 FT

Buy Now
461419 VI002 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 14 AWG - 19/0.0147 Stranded Conductor - Bare Copper - 600V - Violet - 500ft - ALP461419-VI002 - Lapp Tannehill
Savage, MN, United States
461419 VI002 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 14 AWG - 19/0.0147 Stranded Conductor - Bare Copper - 600V - Violet - 500ft
ALP461419-VI002
461419 VI002 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 14 AWG - 19/0.0147 Stranded Conductor - Bare Copper - 600V - Violet - 500ft ALP461419-VI002
Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 14 AWG, Stranded Conductor, Bare Copper, 600V, Violet, 500ft, 461419 VI002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 461419 VI002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Violet INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.138 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW|UL TW|UL THW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 80

Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 14 AWG, Stranded Conductor, Bare Copper, 600V, Violet, 500ft, 461419 VI002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 461419 VI002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Violet INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.138 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW|UL TW|UL THW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 80

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 461419 VI002 ALP461419-VI002
Product Name Hook-up Wire 461419 VI002 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 14 AWG - 19/0.0147 Stranded Conductor - Bare Copper - 600V - Violet - 500ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 80
Rated Voltage 600 volts
Nominal Diameter 0.1380 inch (3.51 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
Hook Up Wire - 2441475 - RS Components, Ltd.
Specs
Nominal Diameter 0.0689 inch (1.75 mm)
International 1 mm² (0.0016 in²)
Stranding Type 0.25 mm
View Details
Hook Up Wire - 1853939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2126 inch (5.4 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
TPE/TPR Insulated Kinkless Test Lead Wire - 1974 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 5000 volts
Nominal Diameter 0.1120 to 0.1800 inch (2.84 to 4.57 mm)
View Details