Alpha Wire Hook Up Wire, 500Ft, 14Awg Copper Violet; Jacket Material Alpha Wire 461419 VI002

Description
HOOK UP WIRE, 500FT, 14AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:14AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 14AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:14AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 14Awg Copper Violet; Jacket Material Alpha Wire - 94B9699 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 14Awg Copper Violet; Jacket Material Alpha Wire
94B9699
Hook Up Wire, 500Ft, 14Awg Copper Violet; Jacket Material Alpha Wire 94B9699
HOOK UP WIRE, 500FT, 14AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:14AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 14AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:14AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94B9699
Product Name Hook Up Wire, 500Ft, 14Awg Copper Violet; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details