Alpha Wire Hook Up Wire, 100Ft, 14Awg, Copper, Red; Jacket Material Alpha Wire 461419 RD005

Description
HOOK UP WIRE, 100FT, 14AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 14AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 14Awg, Copper, Red; Jacket Material Alpha Wire - 94B5402 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 14Awg, Copper, Red; Jacket Material Alpha Wire
94B5402
Hook Up Wire, 100Ft, 14Awg, Copper, Red; Jacket Material Alpha Wire 94B5402
HOOK UP WIRE, 100FT, 14AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 14AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94B5402
Product Name Hook Up Wire, 100Ft, 14Awg, Copper, Red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details