Alpha Wire Hook Up Wire, 500Ft, 14Awg, Copper, Red; Jacket Material Alpha Wire 461419 RD002

Description
HOOK UP WIRE, 500FT, 14AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 14AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 14Awg, Copper, Red; Jacket Material Alpha Wire - 03F5775 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 14Awg, Copper, Red; Jacket Material Alpha Wire
03F5775
Hook Up Wire, 500Ft, 14Awg, Copper, Red; Jacket Material Alpha Wire 03F5775
HOOK UP WIRE, 500FT, 14AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 14AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F5775
Product Name Hook Up Wire, 500Ft, 14Awg, Copper, Red; Jacket Material Alpha Wire
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details