Alpha Wire Hook-Up Wire, 2.07Mm2, 30M, Blue; Jacket Material Alpha Wire 461419 BL005

Description
HOOK-UP WIRE, 2.07MM2, 30M, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:14AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 2.07MM2, 30M, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:14AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 2.07Mm2, 30M, Blue; Jacket Material Alpha Wire - 19M8505 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 2.07Mm2, 30M, Blue; Jacket Material Alpha Wire
19M8505
Hook-Up Wire, 2.07Mm2, 30M, Blue; Jacket Material Alpha Wire 19M8505
HOOK-UP WIRE, 2.07MM2, 30M, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:14AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 2.07MM2, 30M, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:14AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19M8505
Product Name Hook-Up Wire, 2.07Mm2, 30M, Blue; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-2000-054 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-0,5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
1/4″ Phone Plug to XR Mini-Hook Test Cable - 3020XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details