Alpha Wire Hook Up Wire, 100Ft, 14Awg, Copper, Black; Jacket Material Alpha Wire 461419 BK005

Description
HOOK UP WIRE, 100FT, 14AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 14AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 14Awg, Copper, Black; Jacket Material Alpha Wire - 94B9382 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 14Awg, Copper, Black; Jacket Material Alpha Wire
94B9382
Hook Up Wire, 100Ft, 14Awg, Copper, Black; Jacket Material Alpha Wire 94B9382
HOOK UP WIRE, 100FT, 14AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 14AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:2.07mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94B9382
Product Name Hook Up Wire, 100Ft, 14Awg, Copper, Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Low Outgassing Cable Assembly - 60030A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details