Alpha Wire Cables, Wires - Single Conductor Cables (Hook-Up Wire) 461265 BK005

Description
Win Source Part Number: 1338562-461265 BK005 Category: Cables, Wires - Single Conductor Cables (Hook-Up Wire) Package: Spool Wire Gauge: 12 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Ratings: UL Style 1015/1230 Conductor Strand: 65/30 Conductor Material: Copper, Bare Jacket Color: Black Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Base Product Number: 461265 Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.157" (3.99mm) Jacket (Insulation) Thickness: 0.032" (0.81mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1338562-461265 BK005 Category: Cables, Wires - Single Conductor Cables (Hook-Up Wire) Package: Spool Wire Gauge: 12 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Ratings: UL Style 1015/1230 Conductor Strand: 65/30 Conductor Material: Copper, Bare Jacket Color: Black Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Base Product Number: 461265 Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.157" (3.99mm) Jacket (Insulation) Thickness: 0.032" (0.81mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Single Conductor Cables (Hook-Up Wire) - 1338562-461265 BK005 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1338562-461265 BK005
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1338562-461265 BK005
Win Source Part Number: 1338562-461265 BK005 Category: Cables, Wires - Single Conductor Cables (Hook-Up Wire) Package: Spool Wire Gauge: 12 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Ratings: UL Style 1015/1230 Conductor Strand: 65/30 Conductor Material: Copper, Bare Jacket Color: Black Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Base Product Number: 461265 Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.157" (3.99mm) Jacket (Insulation) Thickness: 0.032" (0.81mm)

Win Source Part Number: 1338562-461265 BK005
Category: Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Package: Spool
Wire Gauge: 12 AWG
Length: 100.0' (30.5m)
Cable Type: Hook-Up
Voltage: 600V
Standard Package: 1
Ratings: UL Style 1015/1230
Conductor Strand: 65/30
Conductor Material: Copper, Bare
Jacket Color: Black
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Base Product Number: 461265
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.157" (3.99mm)
Jacket (Insulation) Thickness: 0.032" (0.81mm)

Buy Now Datasheet
Hook-Up Wire, 3.29Mm2, 30M, Black; Jacket Material Alpha Wire - 46W5892 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 3.29Mm2, 30M, Black; Jacket Material Alpha Wire
46W5892
Hook-Up Wire, 3.29Mm2, 30M, Black; Jacket Material Alpha Wire 46W5892
HOOK-UP WIRE, 3.29MM2, 30M, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 3.29MM2, 30M, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1338562-461265 BK005 46W5892
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire) Hook-Up Wire, 3.29Mm2, 30M, Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII with black PVC cable to DB9 female - QLC16104 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details