Alpha Wire Hook Up Wire, 500Ft, 12Awg Copper, White; Jacket Material Alpha Wire 461219 WH002

Description
HOOK UP WIRE, 500FT, 12AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 12AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 12Awg Copper, White; Jacket Material Alpha Wire - 27M1348 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 12Awg Copper, White; Jacket Material Alpha Wire
27M1348
Hook Up Wire, 500Ft, 12Awg Copper, White; Jacket Material Alpha Wire 27M1348
HOOK UP WIRE, 500FT, 12AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 12AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27M1348
Product Name Hook Up Wire, 500Ft, 12Awg Copper, White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KVI-CP-3-GS-GD-8 - Festo Corporation
Specs
Cable Length 26.25 ft (80 dm)
Connector Type M9x0.5
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power, Line Cables and Extension Cords - Q104-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers