Alpha Wire Hook Up Wire, 1000Ft, 12Awg Copper White; Jacket Material Alpha Wire 461219 WH001

Description
HOOK UP WIRE, 1000FT, 12AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 12AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 12Awg Copper White; Jacket Material Alpha Wire - 91B4053 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 12Awg Copper White; Jacket Material Alpha Wire
91B4053
Hook Up Wire, 1000Ft, 12Awg Copper White; Jacket Material Alpha Wire 91B4053
HOOK UP WIRE, 1000FT, 12AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 12AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 91B4053
Product Name Hook Up Wire, 1000Ft, 12Awg Copper White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W52-506-80 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-20M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 65.62 ft (200 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Bantam Plug to Miniature Alligator Clips, Audio Test Cable - 2629M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details