Alpha Wire Hook-up Wire 461219 VI005

Description
461219 VIOLET 100 FT
Request a Quote
Description
461219 VIOLET 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 461219 VI005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
461219 VI005
Hook-up Wire 461219 VI005
461219 VIOLET 100 FT

461219 VIOLET 100 FT

Buy Now
461219 VI005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 12 AWG - 19/0.0185 Stranded Conductor - Bare Copper - 600V - Violet - 100ft - ALP461219-VI005 - Lapp Tannehill
Savage, MN, United States
461219 VI005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 12 AWG - 19/0.0185 Stranded Conductor - Bare Copper - 600V - Violet - 100ft
ALP461219-VI005
461219 VI005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 12 AWG - 19/0.0185 Stranded Conductor - Bare Copper - 600V - Violet - 100ft ALP461219-VI005
Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 12 AWG, Stranded Conductor, Bare Copper, 600V, Violet, 100ft, 461219 VI005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 461219 VI005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Violet INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.157 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW|UL TW|UL THW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 80

Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 12 AWG, Stranded Conductor, Bare Copper, 600V, Violet, 100ft, 461219 VI005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 461219 VI005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Violet INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.157 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW|UL TW|UL THW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 80

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 461219 VI005 ALP461219-VI005
Product Name Hook-up Wire 461219 VI005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 12 AWG - 19/0.0185 Stranded Conductor - Bare Copper - 600V - Violet - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 80
Rated Voltage 600 volts
Nominal Diameter 0.1570 inch (3.99 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 026689-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Brimlite™ H-film Kapton Wire - 2000 / 2005 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-81381, RoHS
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0210 to 0.0700 inch (0.5334 to 1.78 mm)
View Details