Alpha Wire Hook Up Wire, 500Ft, 12Awg, Copper, Red; Jacket Material Alpha Wire 461219 RD002

Description
HOOK UP WIRE, 500FT, 12AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 12AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 12Awg, Copper, Red; Jacket Material Alpha Wire - 03F5722 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 12Awg, Copper, Red; Jacket Material Alpha Wire
03F5722
Hook Up Wire, 500Ft, 12Awg, Copper, Red; Jacket Material Alpha Wire 03F5722
HOOK UP WIRE, 500FT, 12AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 12AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F5722
Product Name Hook Up Wire, 500Ft, 12Awg, Copper, Red; Jacket Material Alpha Wire
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details