The Hook Up Wire is a 1000-foot length of 12 AWG copper wire with a green PVC jacket. It is designed for various electrical applications and is compliant with multiple industry standards, including UL AWM/Style 1015 and 1230, with a maximum operating temperature of 105°C and a voltage rating of 600 VRMS. The wire features a nominal insulation wall thickness of 0.032 inches and a conductor resistance of 1.73 Ω per 1000 feet at 20°C. It is also RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The wire has a bend radius of 10 times its diameter and a maximum pull tension of 51 lbs. This product is suitable for engineers looking for reliable hookup wire for their projects.
HOOK UP WIRE, 1000FT, 12AWG COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 91B4309 |
| Product Name | Hook Up Wire, 1000Ft, 12Awg Copper Green; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |