Alpha Wire Hook Up Wire, 100Ft, 12Awg, Copper, Pvc, Blue; Jacket Material Alpha Wire 461219 BL005

Description
HOOK UP WIRE, 100FT, 12AWG, COPPER, PVC, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 12AWG, COPPER, PVC, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 12Awg, Copper, Pvc, Blue; Jacket Material Alpha Wire - 27M1347 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 12Awg, Copper, Pvc, Blue; Jacket Material Alpha Wire
27M1347
Hook Up Wire, 100Ft, 12Awg, Copper, Pvc, Blue; Jacket Material Alpha Wire 27M1347
HOOK UP WIRE, 100FT, 12AWG, COPPER, PVC, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 12AWG, COPPER, PVC, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27M1347
Product Name Hook Up Wire, 100Ft, 12Awg, Copper, Pvc, Blue; Jacket Material Alpha Wire
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Usb Prog Cable, Psci Control System Schmersal - 47AK2336 - Newark, An Avnet Company
Specs
Application Instrumentation and Control
Product Type USB
View Details
Stacking Double Banana Plug , Twisted Pair Test Cable - 3056 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details