Alpha Wire Hook Up Wire, 500Ft, 10Awg, Copper, Red; Jacket Material Alpha Wire 461019 RD002

Description
HOOK UP WIRE, 500FT, 10AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 10AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 10Awg, Copper, Red; Jacket Material Alpha Wire - 03F5718 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 10Awg, Copper, Red; Jacket Material Alpha Wire
03F5718
Hook Up Wire, 500Ft, 10Awg, Copper, Red; Jacket Material Alpha Wire 03F5718
HOOK UP WIRE, 500FT, 10AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 10AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F5718
Product Name Hook Up Wire, 500Ft, 10Awg, Copper, Red; Jacket Material Alpha Wire
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details