Alpha Wire Hook Up Wire, 100Ft, 10Awg Copper Orange; Jacket Material Alpha Wire 461019 OR005

Description
HOOK UP WIRE, 100FT, 10AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 10AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 10Awg Copper Orange; Jacket Material Alpha Wire - 70C4469 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 10Awg Copper Orange; Jacket Material Alpha Wire
70C4469
Hook Up Wire, 100Ft, 10Awg Copper Orange; Jacket Material Alpha Wire 70C4469
HOOK UP WIRE, 100FT, 10AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 10AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70C4469
Product Name Hook Up Wire, 100Ft, 10Awg Copper Orange; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details