Alpha Wire Hook Up Wire, 500Ft, 10Awg Copper Orange; Jacket Material Alpha Wire 461019 OR002

Description
HOOK UP WIRE, 500FT, 10AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 10AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 10Awg Copper Orange; Jacket Material Alpha Wire - 94B9693 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 10Awg Copper Orange; Jacket Material Alpha Wire
94B9693
Hook Up Wire, 500Ft, 10Awg Copper Orange; Jacket Material Alpha Wire 94B9693
HOOK UP WIRE, 500FT, 10AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 10AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94B9693
Product Name Hook Up Wire, 500Ft, 10Awg Copper Orange; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details