HOOK UP WIRE, 1000FT, 10AWG, COPPER, GREEN/YELLOW; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 18C4088 |
| Product Name | Hook Up Wire, 1000Ft, 10Awg, Copper, Green/yellow; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |