Alpha Wire Hook Up Wire, 100Ft, 10Awg Copper, Green; Jacket Material Alpha Wire 461019 GR005

Description
HOOK UP WIRE, 100FT, 10AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 10AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 10Awg Copper, Green; Jacket Material Alpha Wire - 24C7658 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 10Awg Copper, Green; Jacket Material Alpha Wire
24C7658
Hook Up Wire, 100Ft, 10Awg Copper, Green; Jacket Material Alpha Wire 24C7658
HOOK UP WIRE, 100FT, 10AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 10AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24C7658
Product Name Hook Up Wire, 100Ft, 10Awg Copper, Green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details