Alpha Wire Hook Up Wire, 1000Ft, 10Awg Cu Green; Wire Gauge Alpha Wire 461019 GR001

Description
HOOK UP WIRE, 1000FT, 10AWG CU GREEN; Wire Gauge:10AWG; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Approval Specification:-; Product Range:-; No. of Conductors:1Conducto r RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 10AWG CU GREEN; Wire Gauge:10AWG; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Approval Specification:-; Product Range:-; No. of Conductors:1Conducto r RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 10Awg Cu Green; Wire Gauge Alpha Wire - 85C4704 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 10Awg Cu Green; Wire Gauge Alpha Wire
85C4704
Hook Up Wire, 1000Ft, 10Awg Cu Green; Wire Gauge Alpha Wire 85C4704
HOOK UP WIRE, 1000FT, 10AWG CU GREEN; Wire Gauge:10AWG; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Approval Specification:-; Product Range:-; No. of Conductors:1Conducto r RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 10AWG CU GREEN; Wire Gauge:10AWG; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Approval Specification:-; Product Range:-; No. of Conductors:1Conductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85C4704
Product Name Hook Up Wire, 1000Ft, 10Awg Cu Green; Wire Gauge Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details