Alpha Wire Hook-up Wire 461019 BR002

Description
461019 BROWN 500 FT
Request a Quote
Description
461019 BROWN 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 461019 BR002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
461019 BR002
Hook-up Wire 461019 BR002
461019 BROWN 500 FT

461019 BROWN 500 FT

Buy Now
461019 BR002 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 10 AWG - 19/0.0234 Stranded Conductor - Bare Copper - 600V - Brown - 500ft - ALP461019-BR002 - Lapp Tannehill
Savage, MN, United States
461019 BR002 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 10 AWG - 19/0.0234 Stranded Conductor - Bare Copper - 600V - Brown - 500ft
ALP461019-BR002
461019 BR002 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 10 AWG - 19/0.0234 Stranded Conductor - Bare Copper - 600V - Brown - 500ft ALP461019-BR002
Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 10 AWG, Stranded Conductor, Bare Copper, 600V, Brown, 500ft, 461019 BR002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 461019 BR002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.181 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW|UL TW|UL THW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 80

Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 10 AWG, Stranded Conductor, Bare Copper, 600V, Brown, 500ft, 461019 BR002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 461019 BR002 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.181 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW|UL TW|UL THW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 80

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 461019 BR002 ALP461019-BR002
Product Name Hook-up Wire 461019 BR002 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 10 AWG - 19/0.0234 Stranded Conductor - Bare Copper - 600V - Brown - 500ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 80
Rated Voltage 600 volts
Nominal Diameter 0.1810 inch (4.6 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1805928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
TPE/TPR Insulated Kinkless Test Lead Wire - 1974 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 5000 volts
Nominal Diameter 0.1120 to 0.1800 inch (2.84 to 4.57 mm)
View Details