The Hook Up Wire, part number 24C7668, is a 100-foot length of 10 AWG copper wire with a black PVC jacket. It is designed for various applications and complies with multiple industry standards, including UL AWM/STYLE 1015 and 1230, with a maximum operating temperature of 105°C and a voltage rating of 600 VRMS. The wire features a conductor resistance of 1.02 Ω per 1000 feet at 20°C and has a bend radius of 10 times the cable diameter. It is also RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. This product is suitable for engineers looking for reliable hookup wire for their projects.
HOOK UP WIRE, 100FT, 10AWG, COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 24C7668 |
| Product Name | Hook Up Wire, 100Ft, 10Awg, Copper, Black; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |