Alpha Wire Hook-up Wire 460819 YL001

Description
460819 YELLOW 1000 FT
Request a Quote
Description
460819 YELLOW 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 460819 YL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
460819 YL001
Hook-up Wire 460819 YL001
460819 YELLOW 1000 FT

460819 YELLOW 1000 FT

Buy Now
460819 YL001 - Alpha Wire UL 1028/UL 1231 PVC Hook-Up/Lead Wire - 8 AWG - 19/0.0295 Stranded Conductor - Bare Copper - 600V - Yellow - 1000ft - ALP460819-YL001 - Lapp Tannehill
Savage, MN, United States
460819 YL001 - Alpha Wire UL 1028/UL 1231 PVC Hook-Up/Lead Wire - 8 AWG - 19/0.0295 Stranded Conductor - Bare Copper - 600V - Yellow - 1000ft
ALP460819-YL001
460819 YL001 - Alpha Wire UL 1028/UL 1231 PVC Hook-Up/Lead Wire - 8 AWG - 19/0.0295 Stranded Conductor - Bare Copper - 600V - Yellow - 1000ft ALP460819-YL001
Alpha Wire's UL 1028/UL 1231 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 8 AWG, Stranded Conductor, Bare Copper, 600V, Yellow, 1000ft, 460819 YL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 460819 YL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1028 UL 1231 AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.242 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW|UL TW|UL THW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1028/UL 1231 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 8 AWG, Stranded Conductor, Bare Copper, 600V, Yellow, 1000ft, 460819 YL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 460819 YL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1028 UL 1231 AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.242 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW|UL TW|UL THW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 460819 YL001 ALP460819-YL001
Product Name Hook-up Wire 460819 YL001 - Alpha Wire UL 1028/UL 1231 PVC Hook-Up/Lead Wire - 8 AWG - 19/0.0295 Stranded Conductor - Bare Copper - 600V - Yellow - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.2420 inch (6.15 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, PVC Jacket - 1442 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0950 to 0.1670 inch (2.41 to 4.24 mm)
View Details
Hook Up Wire - 1805909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Stranded Hookup Wire - AS999-28 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0350 inch (0.8890 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details