Alpha Wire Hook-Up Wire, 8.38Mm2, 30M, Red; Jacket Material Alpha Wire 460819 RD005

Description
HOOK-UP WIRE, 8.38MM2, 30M, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:8AWG; Conductor Area CSA:8.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 8.38MM2, 30M, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:8AWG; Conductor Area CSA:8.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 8.38Mm2, 30M, Red; Jacket Material Alpha Wire - 90R5166 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 8.38Mm2, 30M, Red; Jacket Material Alpha Wire
90R5166
Hook-Up Wire, 8.38Mm2, 30M, Red; Jacket Material Alpha Wire 90R5166
HOOK-UP WIRE, 8.38MM2, 30M, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:8AWG; Conductor Area CSA:8.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 8.38MM2, 30M, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:8AWG; Conductor Area CSA:8.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 90R5166
Product Name Hook-Up Wire, 8.38Mm2, 30M, Red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre installable Strain relief OBD II male - QLC16048 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details