Alpha Wire Hook-Up Wire, 8.38Mm2, 30M, Green; Jacket Material Alpha Wire 460819 GR005

Description
HOOK-UP WIRE, 8.38MM2, 30M, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:8AWG; Conductor Area CSA:8.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 8.38MM2, 30M, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:8AWG; Conductor Area CSA:8.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 8.38Mm2, 30M, Green; Jacket Material Alpha Wire - 90R5164 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 8.38Mm2, 30M, Green; Jacket Material Alpha Wire
90R5164
Hook-Up Wire, 8.38Mm2, 30M, Green; Jacket Material Alpha Wire 90R5164
HOOK-UP WIRE, 8.38MM2, 30M, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:8AWG; Conductor Area CSA:8.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 8.38MM2, 30M, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:8AWG; Conductor Area CSA:8.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 90R5164
Product Name Hook-Up Wire, 8.38Mm2, 30M, Green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details