Alpha Wire Hook-up Wire 460819 BR005

Description
460819 BROWN 100 FT
Request a Quote
Description
460819 BROWN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 460819 BR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
460819 BR005
Hook-up Wire 460819 BR005
460819 BROWN 100 FT

460819 BROWN 100 FT

Buy Now
460819 BR005 - Alpha Wire UL 1028/UL 1231 PVC Hook-Up/Lead Wire - 8 AWG - 19/0.0295 Stranded Conductor - Bare Copper - 600V - Brown - 100ft - ALP460819-BR005 - Lapp Tannehill
Savage, MN, United States
460819 BR005 - Alpha Wire UL 1028/UL 1231 PVC Hook-Up/Lead Wire - 8 AWG - 19/0.0295 Stranded Conductor - Bare Copper - 600V - Brown - 100ft
ALP460819-BR005
460819 BR005 - Alpha Wire UL 1028/UL 1231 PVC Hook-Up/Lead Wire - 8 AWG - 19/0.0295 Stranded Conductor - Bare Copper - 600V - Brown - 100ft ALP460819-BR005
Alpha Wire's UL 1028/UL 1231 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 8 AWG, Stranded Conductor, Bare Copper, 600V, Brown, 100ft, 460819 BR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 460819 BR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1028 UL 1231 AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.242 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW|UL TW|UL THW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1028/UL 1231 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 8 AWG, Stranded Conductor, Bare Copper, 600V, Brown, 100ft, 460819 BR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 460819 BR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1028 UL 1231 AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.242 INSULATION THICKNESS (IN) : 0.047 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW|UL TW|UL THW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 460819 BR005 ALP460819-BR005
Product Name Hook-up Wire 460819 BR005 - Alpha Wire UL 1028/UL 1231 PVC Hook-Up/Lead Wire - 8 AWG - 19/0.0295 Stranded Conductor - Bare Copper - 600V - Brown - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.2420 inch (6.15 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini PFA Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 098180-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
Hook Up Wire - 1853923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3819 inch (9.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Miniature Cable, Shielded, Clear PVC Jacket - 1618 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D Type B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.1280 inch (2.87 to 3.25 mm)
View Details