Alpha Wire Hook-up Wire 460619 GR001

Description
460619 GREEN 1000 FT
Request a Quote
Description
460619 GREEN 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 460619 GR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
460619 GR001
Hook-up Wire 460619 GR001
460619 GREEN 1000 FT

460619 GREEN 1000 FT

Buy Now
460619 GR001 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 6 AWG - 19/0.0372 Stranded Conductor - Bare Copper - 600V - Green - 1000ft - ALP460619-GR001 - Lapp Tannehill
Savage, MN, United States
460619 GR001 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 6 AWG - 19/0.0372 Stranded Conductor - Bare Copper - 600V - Green - 1000ft
ALP460619-GR001
460619 GR001 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 6 AWG - 19/0.0372 Stranded Conductor - Bare Copper - 600V - Green - 1000ft ALP460619-GR001
Alpha Wire's UL 1232/UL 1283 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 6 AWG, Stranded Conductor, Bare Copper, 600V, Green, 1000ft, 460619 GR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 460619 GR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1232 UL 1283 AWG/GAUGE : 6 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.311 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW|UL THW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1232/UL 1283 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 6 AWG, Stranded Conductor, Bare Copper, 600V, Green, 1000ft, 460619 GR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 460619 GR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1232 UL 1283 AWG/GAUGE : 6 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.311 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW|UL THW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 460619 GR001 ALP460619-GR001
Product Name Hook-up Wire 460619 GR001 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 6 AWG - 19/0.0372 Stranded Conductor - Bare Copper - 600V - Green - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.3110 inch (7.9 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 1178493001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 0.7500 mm² (0.0012 in²)
View Details
Miniature Electrode Wire - AS 770-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor Pure Platinum
View Details
Hook Up Wire - 1225884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details