Alpha Wire Hook-Up Wire, 13.32Mm2, 30M, Black; Jacket Material Alpha Wire 460619 BK005

Description
HOOK-UP WIRE, 13.32MM2, 30M, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:6AWG; Conductor Area CSA:13.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 13.32MM2, 30M, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:6AWG; Conductor Area CSA:13.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 13.32Mm2, 30M, Black; Jacket Material Alpha Wire - 24C4541 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 13.32Mm2, 30M, Black; Jacket Material Alpha Wire
24C4541
Hook-Up Wire, 13.32Mm2, 30M, Black; Jacket Material Alpha Wire 24C4541
HOOK-UP WIRE, 13.32MM2, 30M, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:6AWG; Conductor Area CSA:13.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 13.32MM2, 30M, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:6AWG; Conductor Area CSA:13.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24C4541
Product Name Hook-Up Wire, 13.32Mm2, 30M, Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details