Alpha Wire 460419 GR005 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 4 AWG - 19/0.0469 Stranded Conductor - Bare Copper - 600V - Green - 100ft 460419 GR005

Description
Alpha Wire's UL 1232/UL 1283 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 4 AWG, Stranded Conductor, Bare Copper, 600V, Green, 100ft, 460419 GR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 460419 GR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1232 UL 1283 AWG/GAUGE : 4 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.36 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW|UL THW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105
Description
Alpha Wire's UL 1232/UL 1283 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 4 AWG, Stranded Conductor, Bare Copper, 600V, Green, 100ft, 460419 GR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 460419 GR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1232 UL 1283 AWG/GAUGE : 4 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.36 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW|UL THW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Suppliers

Company
Product
Description
Supplier Links
460419 GR005 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 4 AWG - 19/0.0469 Stranded Conductor - Bare Copper - 600V - Green - 100ft - ALP460419-GR005 - Lapp Tannehill
Savage, MN, United States
460419 GR005 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 4 AWG - 19/0.0469 Stranded Conductor - Bare Copper - 600V - Green - 100ft
ALP460419-GR005
460419 GR005 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 4 AWG - 19/0.0469 Stranded Conductor - Bare Copper - 600V - Green - 100ft ALP460419-GR005
Alpha Wire's UL 1232/UL 1283 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 4 AWG, Stranded Conductor, Bare Copper, 600V, Green, 100ft, 460419 GR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 460419 GR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1232 UL 1283 AWG/GAUGE : 4 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.36 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW|UL THW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1232/UL 1283 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 4 AWG, Stranded Conductor, Bare Copper, 600V, Green, 100ft, 460419 GR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 460419 GR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1232 UL 1283 AWG/GAUGE : 4 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.36 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW|UL THW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP460419-GR005
Product Name 460419 GR005 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 4 AWG - 19/0.0469 Stranded Conductor - Bare Copper - 600V - Green - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.3600 inch (9.14 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 113963-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1225864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
TPE/TPR Insulated Kinkless Test Lead Wire - 1974 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 5000 volts
Nominal Diameter 0.1120 to 0.1800 inch (2.84 to 4.57 mm)
View Details