Alpha Wire Hook-up Wire 460219 BR001

Description
460219 Brown 1000 FT
Request a Quote
Description
460219 Brown 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 460219 BR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
460219 BR001
Hook-up Wire 460219 BR001
460219 Brown 1000 FT

460219 Brown 1000 FT

Buy Now
460219 BR001 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 2 AWG - 19/0.0591 Stranded Conductor - Bare Copper - 600V - Brown - 1000ft - ALP460219-BR001 - Lapp Tannehill
Savage, MN, United States
460219 BR001 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 2 AWG - 19/0.0591 Stranded Conductor - Bare Copper - 600V - Brown - 1000ft
ALP460219-BR001
460219 BR001 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 2 AWG - 19/0.0591 Stranded Conductor - Bare Copper - 600V - Brown - 1000ft ALP460219-BR001
Alpha Wire's UL 1232/UL 1283 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 2 AWG, Stranded Conductor, Bare Copper, 600V, Brown, 1000ft, 460219 BR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 460219 BR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1232 UL 1283 AWG/GAUGE : 2 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.421 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW|UL THW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1232/UL 1283 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 2 AWG, Stranded Conductor, Bare Copper, 600V, Brown, 1000ft, 460219 BR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 460219 BR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1232 UL 1283 AWG/GAUGE : 2 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.421 INSULATION THICKNESS (IN) : 0.063 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved ADDITIONAL STANDARDS : UL AWM|UL VW-1|UL MTW|UL THW CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 460219 BR001 ALP460219-BR001
Product Name Hook-up Wire 460219 BR001 - Alpha Wire UL 1232/UL 1283 PVC Hook-Up/Lead Wire - 2 AWG - 19/0.0591 Stranded Conductor - Bare Copper - 600V - Brown - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.4210 inch (10.69 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details
Primary Wire - 1263643001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
Hook Up Wire - 1635163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals UL Listing Mark; Bs en 60228 class 1 or class 2, bs6004, pvc insulation complying with bs en 50363-3 type tl1
Nominal Diameter 0.2402 inch (6.1 mm)
Rated Temperature 70 C (158 F)
View Details
Shielded Lead Wire, MIL-W-16878 -- TYPE C, Nylon Jacket - 1445 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0850 to 0.1560 inch (2.16 to 3.96 mm)
View Details