Alpha Wire Xtra-Guard® Performance Cable, Xtra-Guard 4 45544

Description
Xtra-Guard® 4 - Handles extreme hot and cold temperatures Extended-temperature cable with a temperature range from -50°C to +125°C Features a high-performance TPE insulation and jacket offering three times the low-temperature flexibility of ordinary PVC Outstanding ultraviolet light stability in all jacket colors UL Rated TC 600 V and PLTC 300 V for cable tray applications (except 24 AWG) Pennsylvania Bureau Deep Mining Safety approved for mine-wide monitoring systems Provides exceptional protection against EMI interference when Supra-Shield is specified
Datasheet
Description
Xtra-Guard® 4 - Handles extreme hot and cold temperatures Extended-temperature cable with a temperature range from -50°C to +125°C Features a high-performance TPE insulation and jacket offering three times the low-temperature flexibility of ordinary PVC Outstanding ultraviolet light stability in all jacket colors UL Rated TC 600 V and PLTC 300 V for cable tray applications (except 24 AWG) Pennsylvania Bureau Deep Mining Safety approved for mine-wide monitoring systems Provides exceptional protection against EMI interference when Supra-Shield is specified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard® Performance Cable, Xtra-Guard 4 - 45544 - Alpha Wire
Elizabeth, NJ, United States
Xtra-Guard® Performance Cable, Xtra-Guard 4
45544
Xtra-Guard® Performance Cable, Xtra-Guard 4 45544
Xtra-Guard® 4 - Handles extreme hot and cold temperatures Extended-temperature cable with a temperature range from -50°C to +125°C Features a high-performance TPE insulation and jacket offering three times the low-temperature flexibility of ordinary PVC Outstanding ultraviolet light stability in all jacket colors UL Rated TC 600 V and PLTC 300 V for cable tray applications (except 24 AWG) Pennsylvania Bureau Deep Mining Safety approved for mine-wide monitoring systems Provides exceptional protection against EMI interference when Supra-Shield is specified

Xtra-Guard® 4 - Handles extreme hot and cold temperatures

  • Extended-temperature cable with a temperature range from -50°C to +125°C
  • Features a high-performance TPE insulation and jacket offering three times the low-temperature flexibility of ordinary PVC
  • Outstanding ultraviolet light stability in all jacket colors
  • UL Rated TC 600 V and PLTC 300 V for cable tray applications (except 24 AWG)
  • Pennsylvania Bureau Deep Mining Safety approved for mine-wide monitoring systems
  • Provides exceptional protection against EMI interference when Supra-Shield is specified
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Multiconductor Cables
Product Number 45544
Product Name Xtra-Guard® Performance Cable, Xtra-Guard 4
Cable Jacket TPE
Cable Insulation TPE
Cable Conductor Copper; 14 (41/30) AWG Tinned Copper', '0.073']
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Twisted Pair & Multicore Data Cable - 534097 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -20 to 80 C (-4 to 176 F)
International 0.3400 mm2
View Details
E84824 - CAT8 Ethernet Cable - E84824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; 90 % Braid
Rated Voltage 1.5 kilovolts
View Details