Alpha Wire Multiple Conductor Cables 45533 BK199

Description
CABLE 3COND 16AWG BLK SHLD 1000'
Request a Quote Datasheet
Description
CABLE 3COND 16AWG BLK SHLD 1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 45533BK199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
45533BK199-ND
Multiple Conductor Cables 45533BK199-ND
CABLE 3COND 16AWG BLK SHLD 1000'

CABLE 3COND 16AWG BLK SHLD 1000'

Buy Now Datasheet
Multi-Conductor & Paired Cables - 45533 BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
45533 BK199
Multi-Conductor & Paired Cables 45533 BK199
45533 BLACK BULK FT

45533 BLACK BULK FT

Buy Now
Xtra-Guard 4 / Bulk Ft Alpha Wire - 90R5127 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 4 / Bulk Ft Alpha Wire
90R5127
Xtra-Guard 4 / Bulk Ft Alpha Wire 90R5127
XTRA-GUARD 4 / BULK FT

XTRA-GUARD 4 / BULK FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 45533BK199-ND 45533 BK199 90R5127
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard 4 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Thermoplastic Elastomer (TPE)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
ZK1031-6354-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-150/350-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers