Alpha Wire Multi-Conductor & Paired Cables 45529/12 SL199

Description
45529/12 SLATE BULK FT
Request a Quote Datasheet
Description
45529/12 SLATE BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 45529/12 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
45529/12 SL199
Multi-Conductor & Paired Cables 45529/12 SL199
45529/12 SLATE BULK FT

45529/12 SLATE BULK FT

Buy Now
Multiple Conductor Cables - 45529/12SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
45529/12SL199-ND
Multiple Conductor Cables 45529/12SL199-ND
CABLE 12COND 18AWG SHLD 1000'

CABLE 12COND 18AWG SHLD 1000'

Buy Now Datasheet
Xtra-Guard 4 / Bulk Ft Alpha Wire - 90R5125 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 4 / Bulk Ft Alpha Wire
90R5125
Xtra-Guard 4 / Bulk Ft Alpha Wire 90R5125
XTRA-GUARD 4 / BULK FT

XTRA-GUARD 4 / BULK FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 45529/12 SL199 45529/12SL199-ND 90R5125
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard 4 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Thermoplastic Elastomer (TPE)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 65.62 ft (200 dm)
Connector Type Sub-D connector
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NTV-2 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm
View Details