Alpha Wire Multi-Conductor & Paired Cables 45499/11 SL199

Description
45499/11 SLATE BULK FT
Request a Quote Datasheet
Description
45499/11 SLATE BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 45499/11 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
45499/11 SL199
Multi-Conductor & Paired Cables 45499/11 SL199
45499/11 SLATE BULK FT

45499/11 SLATE BULK FT

Buy Now
Multiple Conductor Cables - 45499/11SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
45499/11SL199-ND
Multiple Conductor Cables 45499/11SL199-ND
MULTI-PAIR 22COND 24AWG 1000'

MULTI-PAIR 22COND 24AWG 1000'

Buy Now Datasheet
Xtra-Guard 4 / Bulk Ft Alpha Wire - 90R5108 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 4 / Bulk Ft Alpha Wire
90R5108
Xtra-Guard 4 / Bulk Ft Alpha Wire 90R5108
XTRA-GUARD 4 / BULK FT

XTRA-GUARD 4 / BULK FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 45499/11 SL199 45499/11SL199-ND 90R5108
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard 4 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Thermoplastic Elastomer (TPE)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
ZK2000-7600-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/701-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers