Alpha Wire Multi-Conductor & Paired Cables 45483 BK199

Description
45483 BLACK BULK FT
Request a Quote Datasheet
Description
45483 BLACK BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 45483 BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
45483 BK199
Multi-Conductor & Paired Cables 45483 BK199
45483 BLACK BULK FT

45483 BLACK BULK FT

Buy Now
Multiple Conductor Cables - 45483BK199-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
45483BK199-DS-ND
Multiple Conductor Cables 45483BK199-DS-ND
6 (3 Pair Twisted) Conductor Multi-Pair Cable Black 22 AWG Foil Enter Number of Feet in Order Quantity

6 (3 Pair Twisted) Conductor Multi-Pair Cable Black 22 AWG Foil Enter Number of Feet in Order Quantity

Buy Now Datasheet
Shld Multipair Cable, 3Pr, 22Awg, Per Ft; Cable Shielding Alpha Wire - 12N1222 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair Cable, 3Pr, 22Awg, Per Ft; Cable Shielding Alpha Wire
12N1222
Shld Multipair Cable, 3Pr, 22Awg, Per Ft; Cable Shielding Alpha Wire 12N1222
SHLD MULTIPAIR CABLE, 3PR, 22AWG, PER FT; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes

SHLD MULTIPAIR CABLE, 3PR, 22AWG, PER FT; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 45483 BK199 45483BK199-DS-ND 12N1222
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shld Multipair Cable, 3Pr, 22Awg, Per Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Thermoplastic Elastomer (TPE)
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to Cable Only, Twisted Pair - 3252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details