Alpha Wire Xtra-Guard® Performance Cable, Xtra-Guard 4 45470/25

Description
Xtra-Guard® 4 - Handles extreme hot and cold temperatures Extended-temperature cable with a temperature range from -50°C to +125°C Features a high-performance TPE insulation and jacket offering three times the low-temperature flexibility of ordinary PVC Outstanding ultraviolet light stability in all jacket colors UL Rated TC 600 V and PLTC 300 V for cable tray applications (except 24 AWG) Pennsylvania Bureau Deep Mining Safety approved for mine-wide monitoring systems Provides exceptional protection against EMI interference when Supra-Shield is specified
Description
Xtra-Guard® 4 - Handles extreme hot and cold temperatures Extended-temperature cable with a temperature range from -50°C to +125°C Features a high-performance TPE insulation and jacket offering three times the low-temperature flexibility of ordinary PVC Outstanding ultraviolet light stability in all jacket colors UL Rated TC 600 V and PLTC 300 V for cable tray applications (except 24 AWG) Pennsylvania Bureau Deep Mining Safety approved for mine-wide monitoring systems Provides exceptional protection against EMI interference when Supra-Shield is specified
Datasheet
Datasheet Summary
Powered by GS/AI

Xtra-Guard Performance Cable, part number 45470/25, features a 20 AWG tinned copper conductor and is designed for a temperature range of -50¬8C to +125¬8C. The cable has a nominal wall thickness of 0.016 inches for its TPE insulation and a jacket wall thickness of 0.055 inches, providing durability and flexibility. It is rated for 300 VRMS and complies with UL AWM/Style 20237 and 21918 standards, making it suitable for various applications, including cable tray use. The cable is also sunlight resistant and has a minimum bend radius of 10 times its diameter. Additionally, it is RoHS compliant and does not contain substances of very high concern as per REACH regulations. The cable assembly includes 25 twisted components with a minimum twist rate of 1.9 twists per foot, enhancing its performance in environments with electromagnetic interference.

Datasheet Summary
Powered by GS/AI

Xtra-Guard Performance Cable, part number 45470/25, features a 20 AWG tinned copper conductor and is designed for a temperature range of -50¬8C to +125¬8C. The cable has a nominal wall thickness of 0.016 inches for its TPE insulation and a jacket wall thickness of 0.055 inches, providing durability and flexibility. It is rated for 300 VRMS and complies with UL AWM/Style 20237 and 21918 standards, making it suitable for various applications, including cable tray use. The cable is also sunlight resistant and has a minimum bend radius of 10 times its diameter. Additionally, it is RoHS compliant and does not contain substances of very high concern as per REACH regulations. The cable assembly includes 25 twisted components with a minimum twist rate of 1.9 twists per foot, enhancing its performance in environments with electromagnetic interference.

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard® Performance Cable, Xtra-Guard 4 - 45470/25 - Alpha Wire
Elizabeth, NJ, United States
Xtra-Guard® Performance Cable, Xtra-Guard 4
45470/25
Xtra-Guard® Performance Cable, Xtra-Guard 4 45470/25
Xtra-Guard® 4 - Handles extreme hot and cold temperatures Extended-temperature cable with a temperature range from -50°C to +125°C Features a high-performance TPE insulation and jacket offering three times the low-temperature flexibility of ordinary PVC Outstanding ultraviolet light stability in all jacket colors UL Rated TC 600 V and PLTC 300 V for cable tray applications (except 24 AWG) Pennsylvania Bureau Deep Mining Safety approved for mine-wide monitoring systems Provides exceptional protection against EMI interference when Supra-Shield is specified

Xtra-Guard® 4 - Handles extreme hot and cold temperatures

  • Extended-temperature cable with a temperature range from -50°C to +125°C
  • Features a high-performance TPE insulation and jacket offering three times the low-temperature flexibility of ordinary PVC
  • Outstanding ultraviolet light stability in all jacket colors
  • UL Rated TC 600 V and PLTC 300 V for cable tray applications (except 24 AWG)
  • Pennsylvania Bureau Deep Mining Safety approved for mine-wide monitoring systems
  • Provides exceptional protection against EMI interference when Supra-Shield is specified
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Multiconductor Cables
Product Number 45470/25
Product Name Xtra-Guard® Performance Cable, Xtra-Guard 4
Cable Jacket TPE
Cable Insulation TPE
Cable Conductor Copper; 20 (7/28) AWG Tinned Copper', '0.038']
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 349882 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Multiple Conductor Cables - 484-100G1121-0.75-6/9-0TR-ND - DigiKey
Specs
Product Category Cable
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 8 #
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details