Alpha Wire Multi-Conductor & Paired Cables 45466 BK199

Description
45466 BLACK BULK FT
Request a Quote Datasheet
Description
45466 BLACK BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 45466 BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
45466 BK199
Multi-Conductor & Paired Cables 45466 BK199
45466 BLACK BULK FT

45466 BLACK BULK FT

Buy Now
Multiple Conductor Cables - 45466BK199-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
45466BK199-DS-ND
Multiple Conductor Cables 45466BK199-DS-ND
6 Conductor Multi-Conductor Cable Black 20 AWG Foil Enter Number of Feet in Order Quantity

6 Conductor Multi-Conductor Cable Black 20 AWG Foil Enter Number of Feet in Order Quantity

Buy Now Datasheet
Shielded Multiconductor Cable, 6 Conductor, 20Awg, 2000Ft, 300V; Cable Shielding Alpha Wire - 58M0254 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 6 Conductor, 20Awg, 2000Ft, 300V; Cable Shielding Alpha Wire
58M0254
Shielded Multiconductor Cable, 6 Conductor, 20Awg, 2000Ft, 300V; Cable Shielding Alpha Wire 58M0254
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 20AWG, 2000FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 20AWG, 2000FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 45466 BK199 45466BK199-DS-ND 58M0254
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 6 Conductor, 20Awg, 2000Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Thermoplastic Elastomer (TPE)
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details