Alpha Wire Multi-Conductor & Paired Cables 45463 BL199

Description
45463 BLUE BULK FT
Request a Quote Datasheet
Description
45463 BLUE BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 45463 BL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
45463 BL199
Multi-Conductor & Paired Cables 45463 BL199
45463 BLUE BULK FT

45463 BLUE BULK FT

Buy Now
Shld Flex Cable, 3Cond, 20Awg, Per Ft; Cable Shielding Alpha Wire - 08P3989 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 20Awg, Per Ft; Cable Shielding Alpha Wire
08P3989
Shld Flex Cable, 3Cond, 20Awg, Per Ft; Cable Shielding Alpha Wire 08P3989
SHLD FLEX CABLE, 3COND, 20AWG, PER FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Blue; Jacket Material:TPE RoHS Compliant: No

SHLD FLEX CABLE, 3COND, 20AWG, PER FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Blue; Jacket Material:TPE RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 45463 BL199 08P3989
Product Name Multi-Conductor & Paired Cables Shld Flex Cable, 3Cond, 20Awg, Per Ft; Cable Shielding Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6025A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
RF Custom Cable Assembly - 100597DG00027 - Richardson RFPD
Amphenol Communications Solutions
Specs
Application RF
View Details
SCANport 1 m HIM Cable - 1202-C10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers