Alpha Wire Multiple Conductor Cables 45462 BK001

Description
2 Conductor Multi-Conductor Cable Black 20 AWG Foil 1000.0' (304.8m)
Request a Quote
Description
2 Conductor Multi-Conductor Cable Black 20 AWG Foil 1000.0' (304.8m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Shielded Multiconductor Cable, part number 28B6879, features two conductors made of 20 AWG tinned copper, designed for a voltage rating of 300 VRMS. The cable is constructed with a nominal insulation wall of 0.016 inches and a jacket wall of 0.045 inches, both made from TPE material. It includes aluminum/mylar tape shielding with a minimum 25% overlap and a drain wire of the same gauge. The cable is rated for a temperature range of -50 to 125°C and has a minimum bend radius of 10 times the cable diameter. This product is compliant with various standards, including UL AWM/Style 20237 and CSA International C(RU) AWM I/II A/B FT1, ensuring its suitability for a range of applications. It is also RoHS compliant and features sunlight resistance, making it appropriate for outdoor use. The cable is available in a continuous length of 1000 feet, providing flexibility for various project requirements.

Datasheet Summary
Powered by GS/AI

The Shielded Multiconductor Cable, part number 28B6879, features two conductors made of 20 AWG tinned copper, designed for a voltage rating of 300 VRMS. The cable is constructed with a nominal insulation wall of 0.016 inches and a jacket wall of 0.045 inches, both made from TPE material. It includes aluminum/mylar tape shielding with a minimum 25% overlap and a drain wire of the same gauge. The cable is rated for a temperature range of -50 to 125°C and has a minimum bend radius of 10 times the cable diameter. This product is compliant with various standards, including UL AWM/Style 20237 and CSA International C(RU) AWM I/II A/B FT1, ensuring its suitability for a range of applications. It is also RoHS compliant and features sunlight resistance, making it appropriate for outdoor use. The cable is available in a continuous length of 1000 feet, providing flexibility for various project requirements.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 45462BK001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
45462BK001-ND
Multiple Conductor Cables 45462BK001-ND
2 Conductor Multi-Conductor Cable Black 20 AWG Foil 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Black 20 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 28B6879 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
28B6879
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 28B6879
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 45462BK001-ND 28B6879
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 2 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Thermoplastic Elastomer (TPE)
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details