Alpha Wire Multiple Conductor Cables 45459 SL199

Description
MULTI-PAIR 18COND 20AWG 1000'
Request a Quote Datasheet
Description
MULTI-PAIR 18COND 20AWG 1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 45459SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
45459SL199-ND
Multiple Conductor Cables 45459SL199-ND
MULTI-PAIR 18COND 20AWG 1000'

MULTI-PAIR 18COND 20AWG 1000'

Buy Now Datasheet
Multi-Conductor & Paired Cables - 45459 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
45459 SL199
Multi-Conductor & Paired Cables 45459 SL199
45459 SLATE BULK FT

45459 SLATE BULK FT

Buy Now
Xtra-Guard 4 / Bulk Ft Alpha Wire - 90R5054 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 4 / Bulk Ft Alpha Wire
90R5054
Xtra-Guard 4 / Bulk Ft Alpha Wire 90R5054
XTRA-GUARD 4 / BULK FT

XTRA-GUARD 4 / BULK FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 45459SL199-ND 45459 SL199 90R5054
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard 4 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Insulation Thermoplastic Elastomer (TPE)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZK2000-5100-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2400/100-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers